EN
  • EN
  • DE

RE46C180S16F

Part No RE46C180S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description CMOS Programmable Ionization Smoke Detector ASIC with Interconnect, Timer Mode and Alarm Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Smoke Detector
Input Type Ionization
Output Type Voltage
Operating Supply Current 3.8μA
Operating Temperature Range -10°C ~ 60°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1242198-RE46C180S16F
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name RE46C180
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RE46C180S16F CAD Model

Description

Microchip Technology's RE46C180S16F: Ionization Smoke Detector IC

The RE46C180S16F from Microchip Technology is a sophisticated and highly integrated circuit designed specifically for use in ionization-type smoke detectors. This compact, low-power CMOS device incorporates all the necessary features for a fully-compliant smoke detection system, complying with the rigorous standards set for residential smoke alarms.

At the heart of this IC is a sensitive ionization chamber sensing circuit that provides reliable detection of smoke particles. The RE46C180S16F includes a built-in oscillator, which is used to pulse the ionization chamber, minimizing current consumption and extending the battery life of the smoke detector. This is especially crucial in ensuring that smoke detectors remain operational over long periods, often in standby mode, ready to alert at the first sign of danger.

The device also features a low-battery detection circuit, which alerts users when the battery voltage drops below a predefined threshold, ensuring the smoke detector remains operational and the user is warned to replace the battery. This is coupled with an interconnect pin that allows multiple detectors to be connected, so that if one detector is triggered, all connected alarms will sound, providing an enhanced safety network within a building.

An onboard hush mode control allows the user to temporarily silence the alarm, which is particularly useful in case of nuisance alarms. The hush mode is carefully designed to maintain safety by automatically resetting the detector to its normal sensitive state after a short period.

The RE46C180S16F also includes an LED driver circuit for visual indication of the alarm status, a test mode to ensure the proper functioning of the entire smoke detector system, and a horn driver capable of driving a piezoelectric horn, making it a comprehensive solution for smoke detection applications.

With its robust design, the RE46C180S16F represents a reliable, state-of-the-art solution for smoke detection, offering peace of mind and safety to consumers. Its integration into smoke detectors helps to ensure that homes and workplaces are equipped with the latest technology to protect against the dangers of fire.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess