EN
  • EN
  • DE

RN4870-V/RM118

Part No RN4870-V/RM118
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD BLE 5.0 CHIP SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 33-SMD Module
Firmware Version 1.1.8
Base Product Number RN4870
Standard Package 88
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235698-RN4870-V/RM118
Ultra Librarian 3D Model Ultra Librarian RN4870-V/RM118 CAD Model

Description

Microchip Technology's RN4870-V/RM118 Bluetooth 4.2 Low Energy Module

The RN4870-V/RM118 is a cutting-edge Bluetooth Low Energy (BLE) module from the renowned manufacturer, Microchip Technology. Designed to provide a seamless and efficient wireless communication solution, this module is an ideal choice for developers looking to integrate Bluetooth capabilities into their products with minimal effort and maximum performance.

Key Features and Benefits

  • Bluetooth 4.2 Compliance: The RN4870-V/RM118 is fully compliant with the Bluetooth 4.2 standard, ensuring compatibility with a wide range of BLE devices and providing improved security, faster data transfer rates, and more efficient power usage.
  • Compact Form Factor: With its small size, this module is perfect for applications where space is at a premium. It can easily be integrated into portable devices without compromising on functionality or design.
  • Easy Integration: The module comes with a simple ASCII command interface over UART, which allows for easy configuration and reduces the complexity of software development for the host microcontroller.
  • SmartBASIC: An added advantage of the RN4870-V/RM118 is its built-in SmartBASIC runtime environment, which simplifies the development process by enabling quick application development directly on the module itself.
  • Flexible Power Options: The module is designed for ultra-low-power operation, making it suitable for battery-powered applications. It supports a wide range of supply voltages, ensuring flexibility in various use cases.
  • Robust Connectivity: The RN4870-V/RM118 boasts a robust link budget for long-range applications, making it a reliable choice for establishing stable wireless connections even in challenging environments.

Applications

The versatility of the RN4870-V/RM118 BLE module enables its use in a multitude of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Health and fitness monitors
  • Smart home automation
  • Wearable technology
  • Wireless sensor networks
  • Industrial monitoring and control systems

With its robust feature set and ease of use, the RN4870-V/RM118 from Microchip Technology stands out as a premier choice for developers and manufacturers aiming to leverage the power of Bluetooth Low Energy in their next-generation products.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6115 $73.8345
5+ $20.1941 $100.9705
8+ $19.5630 $156.5040
11+ $18.9320 $208.2520
14+ $18.3009 $256.2126
19+ $16.4077 $311.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,011 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess