EN
  • EN
  • DE

RN4871-I/RM130

Part No RN4871-I/RM130
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate 10kbps
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces I²C, AIO, PIO, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part RN4871
Memory Size 256kB Flash, 32kB ROM, 24kB SRAM
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
Firmware Version 1.3.0
Base Product Number RN4871
Standard Package 171
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235697-RN4871-I/RM130
Ultra Librarian 3D Model Ultra Librarian RN4871-I/RM130 CAD Model

Description

Microchip Technology's RN4871-I/RM130 Bluetooth Low Energy Module

The RN4871-I/RM130 is a cutting-edge Bluetooth 4.2 Low Energy (LE) module from Microchip Technology, designed to offer a seamless and efficient solution for integrating Bluetooth wireless communication into a wide range of products. This compact module is perfect for those looking to modernize their applications with smart connectivity in industries such as healthcare, fitness, home automation, and IoT devices.

Key Features

  • Bluetooth 4.2 Compliance: The RN4871 supports the latest Bluetooth 4.2 standard, ensuring compatibility with a broad spectrum of BLE devices and providing enhanced security, speed, and reliability.
  • Compact Size: With its tiny footprint measuring just 9 x 11.5 x 2.1mm, the RN4871-I/RM130 is designed for applications where space is at a premium, without compromising on performance.
  • Low Power Consumption: This module is optimized for low-power applications, making it ideal for battery-powered devices that require long operational life.
  • Easy Integration: The RN4871 comes with a simple ASCII command interface over UART, which simplifies integration and minimizes development time.
  • Onboard Antenna: It features a built-in antenna, which reduces external component count and offers a ready-to-use RF design, saving both space and cost.
  • Scripting Engine: The module includes a scripting engine that allows for autonomous operation and eliminates the need for an external microcontroller in simple use cases.

Applications

The RN4871-I/RM130 module is versatile and can be used in a variety of applications, including:

  • Wearable Health and Fitness Devices
  • Smart Home Automation Systems
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Proximity and Location-Based Services

Why Choose RN4871-I/RM130?

With its robust feature set, ease of integration, and compliance with the latest Bluetooth standards, the RN4871-I/RM130 from Microchip Technology stands out as a top choice for developers looking to incorporate BLE functionality into their designs. Its balance of performance, power efficiency, and compact size makes it an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1280 $57.3840
7+ $15.6948 $109.8636
10+ $15.2043 $152.0430
14+ $14.7139 $205.9946
18+ $14.2234 $256.0212
24+ $12.7520 $306.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess