EN
  • EN
  • DE

SCH3223I-7U

Part No SCH3223I-7U
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC RESET GENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8024 Keyboard Controller
Interface LPC, Serial, UART
Number of I/O 19
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-WFBGA
Supplier Device Package 64-WFBGA (6x6)
Base Product Number SCH3223
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264977-SCH3223I-7U
Ultra Librarian 3D Model Ultra Librarian SCH3223I-7U CAD Model

Description

The SCH3223I-7U, from the renowned manufacturer Microchip Technology, is a highly integrated Super I/O (Input/Output) controller designed to support a variety of interfaces and features required for embedded and industrial applications. This advanced chip is an essential component for system developers seeking to enhance the functionality and efficiency of their motherboard designs.

Key Features:

  • Multiple Interface Support: This Super I/O controller comes equipped with a range of interfaces including UARTs, parallel port, and a keyboard/mouse controller. These interfaces are crucial for systems that require connections with various peripherals and legacy devices.
  • Enhanced Power Management: The SCH3223I-7U is designed with power management in mind, supporting advanced power-saving modes that are essential for energy-efficient operations in embedded systems.
  • High Reliability: With its robust design, the SCH3223I-7U meets the high-reliability requirements of industrial environments, ensuring stable and continuous operation under challenging conditions.
  • Flexible Configuration: The device allows for flexible configuration options through its programmable logic, making it adaptable to a wide range of application needs.

Applications:

The SCH3223I-7U is ideal for a variety of applications across different sectors. It is particularly well-suited for:

  • Industrial PCs and Servers
  • Embedded Systems
  • Point-of-Sale Terminals
  • Automated Teller Machines (ATMs)
  • Telecommunications Equipment

Technical Specifications:

  • Manufacturer: Microchip Technology
  • Part Number: SCH3223I-7U
  • Package / Case: 128-VFQFP
  • RoHS: Compliant

In conclusion, the SCH3223I-7U from Microchip Technology is a versatile and reliable Super I/O controller that offers an impressive array of features for system designers looking to optimize their embedded and industrial solutions. Its support for multiple interfaces, enhanced power management, and high reliability make it a top choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess