EN
  • EN
  • DE

SCH5327B-NS

Part No SCH5327B-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188861-SCH5327B-NS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH5327B-NS CAD Model

Description

Microchip Technology's SCH5327B-NS Super I/O Controller

The SCH5327B-NS from Microchip Technology is a versatile and high-performance Super I/O (Input/Output) controller designed for embedded systems and industrial applications. This integrated circuit is engineered to provide a wide array of I/O functionalities, making it an ideal solution for managing the interface between digital processing units and peripheral devices in complex systems.

Key Features

  • Multi-Functionality: The SCH5327B-NS boasts a comprehensive set of interfaces, including serial ports, parallel ports, floppy disk controller, and a keyboard/mouse controller, among others. This allows for seamless integration of various peripheral devices into the system.
  • Enhanced Power Management: With advanced power management features, this Super I/O controller aids in reducing overall power consumption, which is critical for energy-efficient operations in embedded systems.
  • Configurability: The device can be easily configured through its host interface, providing flexibility and customization to meet specific system requirements.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, the SCH5327B-NS operates reliably across a broad temperature range, making it suitable for industrial applications.

Applications

The SCH5327B-NS is ideal for a variety of applications that require robust I/O capabilities, including:

  • Industrial Control Systems
  • Embedded PCs
  • Point-of-Sale Terminals
  • Networking Equipment
  • Server Management

Technical Specifications

Below are some of the technical specifications for the SCH5327B-NS:

  • Multiple UARTs for serial communication
  • Parallel port with SPP/EPP/ECP support
  • Floppy disk controller supporting various formats
  • PS/2 keyboard and mouse controller
  • Low Pin Count (LPC) interface
  • Advanced Configuration and Power Interface (ACPI) support

For those looking to integrate a reliable and feature-rich Super I/O controller into their systems, the SCH5327B-NS from Microchip Technology stands out as an exceptional choice, delivering the necessary performance and durability for today's demanding applications.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0527 $58.0013
47+ $2.5052 $117.7444
72+ $2.4267 $174.7224
99+ $2.3481 $232.4619
128+ $2.2696 $290.5088
171+ $2.0351 $348.0021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess