EN
  • EN
  • DE

SG117AHVG-DESC

Part No SG117AHVG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO257  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 65dB ~ 80dB (120Hz)
Protection Features Over Current
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG117
Other Names 150-SG117AHVG-DESC
Standard Package 41
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244894-SG117AHVG-DESC
Ultra Librarian 3D Model Ultra Librarian SG117AHVG-DESC CAD Model

Description

Product Overview: SG117AHVG-DESC

The SG117AHVG-DESC from Microchip Technology is a high-performance, precision voltage regulator designed to offer stable and reliable power supply in a wide range of electronic applications. This component is part of Microchip’s commitment to providing state-of-the-art solutions for power management challenges across various industries.

Key Features

  • Output Voltage: The SG117AHVG-DESC provides a fixed output voltage, ensuring a consistent power supply for sensitive electronic circuits.
  • High Accuracy: With its precision design, this regulator maintains voltage stability, minimizing fluctuations that could potentially harm or disrupt circuit operation.
  • Low Dropout Voltage: The low dropout characteristic enables efficient operation even when the supply voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, ensuring long-term reliability and safety.
  • Current Limiting: Integrated current limiting protects the regulator and the connected components from damage due to excessive current draw.

Applications

The SG117AHVG-DESC is versatile and can be employed in various applications, including but not limited to:

  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SG117AHVG-DESC is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The device is suitable for use in environments that demand high reliability, such as medical equipment and aerospace applications.

Environmental Compliance

Adhering to environmental regulations, the SG117AHVG-DESC complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess