EN
  • EN
  • DE

SG117AIG-883B

Part No SG117AIG-883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO257  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 65dB ~ 80dB (120Hz)
Protection Features Over Current
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG117
Other Names 150-SG117AIG-883B
Standard Package 41
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244897-SG117AIG-883B
Ultra Librarian 3D Model Ultra Librarian SG117AIG-883B CAD Model

Description

Microchip Technology SG117AIG-883B Product Overview

The Microchip Technology SG117AIG-883B is a robust, high-performance voltage regulator designed for a wide range of applications. This precision device is part of Microchip's extensive lineup of power management solutions, engineered to meet rigorous industry standards and to provide reliable and stable voltage outputs in various electronic systems.

Key Features

  • Output Voltage: The SG117AIG-883B offers a fixed output voltage, providing a stable and reliable power source for sensitive electronic components.
  • High Current Capability: This regulator is capable of delivering high current outputs, making it suitable for applications that demand a robust power supply.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is only slightly above the output voltage, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: To safeguard the device from overheating, the SG117AIG-883B is equipped with thermal protection mechanisms that automatically shut down the regulator in the event of excessive temperature rise.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the regulator and the connected components in case of a fault or an unexpected surge in current.
  • Military Grade: As indicated by the "883B" designation, this product meets the stringent requirements of military specifications, ensuring reliability and performance in even the most demanding environments.
  • Package Options: The SG117AIG-883B is available in various package options, providing flexibility for different design needs and space constraints.

Applications

The SG117AIG-883B voltage regulator is ideal for use in mission-critical applications where failure is not an option. These include:

  • Aerospace and Defense Systems
  • High-Reliability Computing
  • Communication Equipment
  • Industrial Control Systems

With its combination of high accuracy, reliability, and robust protection features, the Microchip Technology SG117AIG-883B is a top choice for engineers and designers looking to ensure the stability and longevity of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess