EN
  • EN
  • DE

SG140-15K

Part No SG140-15K
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 15V 2.4A 3-Pin(2+Tab) TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Type Fixed
Output Voltage 15 V
Packaging Bulk
Polarity Positive
Quiescent Current 8 mA
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1012710-SG140-15K
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG140-15K CAD Model

Description

The SG140-15K is a cutting-edge semiconductor device designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of reliable and high-performance components, tailored to meet the demanding needs of modern electronic applications.

The SG140-15K is a voltage regulator, designed to maintain a constant voltage level. It is a crucial component in power management, ensuring that electronic devices operate within their specified voltage ranges, which is vital for both performance and longevity. This component is especially suitable for applications that require a stable and reliable power supply, such as industrial control systems, automotive electronics, and consumer electronic products.

With its fixed output voltage of 15V, the SG140-15K provides a stable energy source for circuits that require a specific operating voltage. The device's robust design allows it to handle a maximum output current of up to 1A, making it versatile for a range of applications. Additionally, its high accuracy and low dropout voltage are key features that ensure efficient operation even in the most demanding situations.

The SG140-15K boasts a series of built-in protection features that safeguard the device and the application it powers. These include over-current protection, thermal shutdown, and short-circuit protection, which contribute to the product's reliability and durability. With these protective measures, the SG140-15K is engineered to prevent damage caused by abnormal operating conditions, thereby enhancing the overall safety of the application.

This product comes in a compact package, making it an excellent choice for space-constrained applications. The small footprint allows for greater flexibility in circuit design and can contribute to the miniaturization of the final product. Microchip Technology's commitment to quality ensures that the SG140-15K, like all of its products, meets stringent industry standards and is backed by comprehensive technical support.

In summary, the SG140-15K from Microchip Technology is a reliable and efficient solution for power regulation needs. Its combination of performance, protection features, and compact size make it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess