EN
  • EN
  • DE

SG140A-12IG/883B

Part No SG140A-12IG/883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 12V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Mounting SMD (SMT)
Case / Package TO-257
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Type Fixed
Output Voltage 12 V
Packaging Bulk
Polarity Positive
Quiescent Current 6 mA
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1004535-SG140A-12IG/883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG140A-12IG/883B CAD Model

Description

Microchip Technology's SG140A-12IG/883B Voltage Regulator

The SG140A-12IG/883B is a precision, high-performance voltage regulator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the SG140 series of regulators and is tailored to meet the stringent requirements of military and aerospace applications, complying with the MIL-PRF-38535 QML standard.

The SG140A-12IG/883B offers a fixed output voltage of 12V, making it an ideal choice for systems that require a stable and reliable power supply. The device is capable of delivering up to 1.5A of output current, ensuring sufficient power for a wide range of electronic components and systems. Its robust design features include short-circuit and over-temperature protection, enhancing the safety and longevity of the regulator and the systems it powers.

This voltage regulator is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions. The package is also designed to withstand harsh environments, featuring a hermetically sealed metal can that provides excellent resistance to moisture and other environmental factors.

The SG140A-12IG/883B is designed with a low dropout voltage, which means it can maintain a consistent output even when the input voltage is close to the output voltage, thus improving efficiency and reducing power loss. This characteristic is particularly important in battery-powered operations where maximizing the use of available power is critical.

For ease of integration into various circuit designs, the SG140A-12IG/883B comes in a TO-257AA package. This package allows for efficient heat dissipation and is compatible with standard mounting and soldering techniques, facilitating the manufacturing process.

In summary, the SG140A-12IG/883B from Microchip Technology is a military-grade voltage regulator that offers a reliable 12V output with a high current capacity. Its robust design and compliance with military standards make it an excellent choice for applications requiring high reliability and performance in challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess