EN
  • EN
  • DE

SG1525AL-883B

Part No SG1525AL-883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VOLTAGE MODE PWMS,  /  Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 35V
Frequency - Switching 100Hz ~ 350kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1525
Other Names 150-SG1525AL-883B
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250170-SG1525AL-883B
Ultra Librarian 3D Model Ultra Librarian SG1525AL-883B CAD Model

Description

The SG1525AL-883B is a premier product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is a pulse width modulator (PWM) controller, designed for a variety of power supply and converter applications. It is part of the SG1525A series, which is known for its reliability and performance in demanding environments.

Key Features

  • Voltage Range: The device operates on a wide range of input voltages, making it versatile for multiple applications.
  • Frequency Range: The SG1525AL-883B offers an adjustable frequency range, allowing designers to tailor the PWM to the needs of their specific circuit.
  • Dual Output: This PWM controller features dual outputs, which can be used for push-pull, half-bridge, or full-bridge configurations.
  • Protection Circuits: It includes built-in under-voltage lockout and soft start features to ensure safe operation and extend the life of the end product.
  • Military Specifications: The "-883B" suffix indicates that this device meets military specifications for performance and reliability.

Applications

The SG1525AL-883B is ideal for use in a variety of applications where precise power control is necessary. This includes:

  • Switching power supplies
  • Motor controllers
  • DC-DC converters
  • Class D switching amplifiers
  • And other power control applications

Quality and Reliability

Microchip Technology is committed to providing high-quality products that meet the rigorous demands of the industries they serve. The SG1525AL-883B is manufactured under strict quality control standards, ensuring that it performs to the specifications under a variety of conditions. Its compliance with military specifications further guarantees its reliability in harsh environments and critical applications.

With the SG1525AL-883B, designers can expect a robust, flexible, and reliable solution for their power control needs, backed by Microchip Technology's reputation for excellence in the field of semiconductor design and manufacturing.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess