EN
  • EN
  • DE

SG1548L-883B

Part No SG1548L-883B
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F  /  Power Supply Controller Power Supply Monitor 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tray
Applications Power Supply Monitor
Voltage - Supply 4.5V ~ 35V
Current - Supply 4.8 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1548
Other Names 150-SG1548L-883B
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253056-SG1548L-883B
Ultra Librarian 3D Model Ultra Librarian SG1548L-883B CAD Model

Description

Product Overview: SG1548L-883B by Microchip Technology

The SG1548L-883B is a premium quality product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is a part of the company's extensive range of power management integrated circuits designed to cater to the sophisticated needs of modern electronic applications.

Key Features

  • Voltage Regulation: The SG1548L-883B is engineered to deliver precise voltage regulation, ensuring stable operation of electronic circuits.
  • Power Efficiency: With its advanced design, the product is optimized for power efficiency, which helps reduce energy consumption and heat generation.
  • Durability: Constructed with high-quality materials, the SG1548L-883B is built to withstand the rigors of daily use and provide long-lasting performance.
  • Integration: The compact form factor of the device allows for easy integration into various electronic systems without occupying significant board space.
  • Reliability: Microchip Technology's commitment to reliability is evident in the SG1548L-883B, which is manufactured to meet stringent industry standards.

Applications

The SG1548L-883B is versatile and can be utilized across a broad range of applications. It is particularly suitable for:

  • Power supply management in computing and networking equipment.
  • Regulating power in industrial automation systems.
  • Energy management solutions for consumer electronics.
  • Automotive electronics where stable power supply is critical.

Technical Specifications

For engineers and developers requiring detailed technical specifications, the SG1548L-883B offers:

  • Robust voltage regulation capabilities.
  • High integration compatibility with a variety of microcontroller platforms.
  • Support for a wide range of input and output voltages.
  • Protection features that safeguard against overcurrent and thermal overload.

In conclusion, the SG1548L-883B from Microchip Technology is an exemplary power management solution that combines performance, efficiency, and reliability. It is an ideal choice for professionals seeking to enhance the power regulation capabilities of their electronic projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess