EN
  • EN
  • DE

SG1845L

Part No SG1845L
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL  /  Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Frequency - Switching 100Hz ~ 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1845
Other Names 150-SG1845L
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250166-SG1845L
Ultra Librarian 3D Model Ultra Librarian SG1845L CAD Model

Description

The SG1845L from Microchip Technology is a versatile and reliable component designed for a wide range of power supply applications. This current mode PWM controller integrates multiple features to offer a compact and efficient solution for your power management needs.

Key Features

  • Adjustable Output Voltage: The SG1845L allows for a flexible output voltage, making it suitable for a variety of applications where different voltage levels are required.
  • High Switching Frequency: With its capability for high-frequency operation, the SG1845L can be used to design power supplies with smaller components, resulting in a more compact and cost-effective solution.
  • Current Mode Operation: The current mode control provides excellent output voltage regulation, rapid response to load changes, and improved loop stability.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power loss during the initial power-up sequence, improving overall efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low voltage conditions.
  • Overcurrent Protection: The SG1845L includes an overcurrent protection feature that helps to prevent damage to the power supply and the load in the event of a current overload.

Applications

The SG1845L is designed to be highly versatile, making it suitable for a broad range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for consumer electronics
  • Industrial power systems

Quality and Reliability

As with all Microchip products, the SG1845L is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing power systems for consumer electronics or industrial machinery, the SG1845L provides a robust and efficient solution that you can trust.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess