EN
  • EN
  • DE

SG1846F

Part No SG1846F
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM CONTROLLER, HIGH-RELIABILITY  /  Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CFlatPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 1kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-CFlatPack
Supplier Device Package 16-CFlatPack
Base Product Number SG1846
Other Names 150-SG1846F
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250174-SG1846F
Ultra Librarian 3D Model Ultra Librarian SG1846F CAD Model

Description

The SG1846F is a state-of-the-art integrated circuit from Microchip Technology, designed to offer robust solutions for power supply and power management applications. This versatile component is part of Microchip's renowned family of power management ICs, renowned for their reliability, efficiency, and performance.

Key Features

  • High-Performance Regulation: The SG1846F provides precise voltage regulation, ensuring stable and consistent power supply to critical components.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various power requirements and making it suitable for a diverse set of applications.
  • Flexibility: The device offers multiple configuration options, allowing designers to tailor the IC to their specific needs.
  • Protection Features: Integrated safety features such as over-current protection, thermal shutdown, and under-voltage lockout safeguard the system from potential damage due to abnormal operating conditions.

Applications

The SG1846F is ideal for use in:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power control circuits

Technical Specifications

Parameter Value Input Voltage Up to 40V Output Voltage Adjustable Operating Temperature -25°C to +85°C Package Type DIP-16, SOIC-16

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for its products. The SG1846F is backed by Microchip's comprehensive technical support and reliability testing to ensure performance across a wide range of environmental conditions.

For designers and engineers seeking a reliable power management solution, the SG1846F from Microchip Technology offers the perfect blend of performance, flexibility, and protection for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess