EN
  • EN
  • DE
  • IT

SG2524BDW-TR

Part No SG2524BDW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY  /  Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7V ~ 40V
Frequency - Switching 50kHz ~ 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1250187-SG2524BDW-TR
Ultra Librarian 3D Model Ultra Librarian SG2524BDW-TR CAD Model

Description

Product Overview: SG2524BDW-TR by Microchip Technology

The SG2524BDW-TR from Microchip Technology is a versatile and high-performance pulse width modulator (PWM) controller that is designed for a wide range of power supply and DC-DC converter applications. This sophisticated integrated circuit (IC) is engineered to provide reliable and efficient control for switched-mode power supplies, offering designers a robust solution for their power management needs.

Key Features:

  • Flexible Operation Modes: The SG2524BDW-TR is capable of operating in either voltage mode or current mode, providing the flexibility needed to cater to various application requirements.
  • Dual Output Drivers: This IC includes built-in dual output drivers, which can directly drive the gates of power MOSFETs or bipolar transistors, simplifying the design and reducing external component count.
  • Adjustable Dead-Time Control: It features an adjustable dead-time control which helps to optimize the switching characteristics and improve efficiency by preventing simultaneous conduction of the output drivers.
  • Wide Input Voltage Range: The device supports a wide input voltage range, making it suitable for applications that require operation from various input sources, including high voltage rails.
  • Overcurrent Protection: To safeguard the system, the SG2524BDW-TR integrates overcurrent protection, ensuring reliability and longevity of the power supply under adverse conditions.
  • Frequency Adjustment: The switching frequency is adjustable, allowing designers to tailor the performance of the power supply to specific application needs, whether it be for noise-sensitive applications or to optimize efficiency.

Applications:

The SG2524BDW-TR is ideal for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • LED Drivers
  • Motor Control Systems

With its robust feature set and Microchip Technology's reputation for quality, the SG2524BDW-TR is a reliable choice for designers looking to create efficient and durable power supply systems. Its versatility and performance make it an essential component for any power management solution.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess