EN
  • EN
  • DE

SG2525ADW-TR

Part No SG2525ADW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VOLTAGE MODE PWMS, / Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 35V
Frequency - Switching 100Hz ~ 350kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG2525
Other Names 150-SG2525ADW-TR
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250179-SG2525ADW-TR
Ultra Librarian 3D Model Ultra Librarian SG2525ADW-TR CAD Model

Description

The SG2525ADW-TR from Microchip Technology is a robust and versatile pulse width modulator (PWM) controller designed for a wide range of power supply and converter applications. This integrated circuit is engineered to provide high-performance solutions for DC-DC converters, motor control, and various types of power conditioning systems.

Key Features

  • Adjustable Output Control: The SG2525ADW-TR offers an adjustable output that can be fine-tuned for precise control of the power supply.
  • Wide Operating Range: With an operating voltage range of 8V to 35V, this PWM controller is suitable for various applications and can handle a broad spectrum of power requirements.
  • Flexible Oscillator: The onboard oscillator is highly flexible, allowing users to set the desired frequency over a wide range, making it adaptable to different design needs.
  • Dual Output Drivers: Equipped with dual output drivers, the SG2525ADW-TR can drive both the high-side and low-side switches, which is essential for efficient full-bridge or half-bridge power converter topologies.
  • Soft-Start Function: The soft-start feature gradually increases the output voltage to reduce stress on the power supply components during startup, enhancing the reliability and longevity of the system.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) protects the device and the power system by ensuring the controller only operates when the supply voltage is within a safe range.

Applications

The SG2525ADW-TR is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Power inverters
  • Battery chargers
  • LED drivers

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SG2525ADW-TR is no exception. This PWM controller is built to meet the rigorous standards of industrial and commercial applications, ensuring dependable performance in the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess