EN
  • EN
  • DE

SG2824J-883B

Part No SG2824J-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H  /  Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA Through Hole 18-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2824
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2824J-883B
Standard Package 21
Win Source Part Number 1181436-SG2824J-883B
Ultra Librarian 3D Model Ultra Librarian SG2824J-883B CAD Model

Description

The SG2824J-883B is a robust and versatile PWM (Pulse Width Modulation) controller designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance product is engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and efficiency in the most demanding environments.

Key Features

  • High Performance: The SG2824J-883B offers excellent performance with its ability to drive high-power and high-efficiency converters, making it suitable for a wide range of power supply designs.
  • Durability: Designed with military standards in mind, this controller operates reliably under extreme conditions, including wide temperature ranges and high levels of shock and vibration.
  • Flexibility: It provides design flexibility thanks to its adjustable operating frequency and duty cycle, allowing for tailored power solutions that meet specific system requirements.
  • Protection Features: The device includes built-in protection features such as under-voltage lockout, over-current protection, and thermal shutdown, safeguarding both the controller and the overall system from potential damage.

Applications

The SG2824J-883B is ideal for use in a variety of mission-critical applications where failure is not an option. This includes:

  • Avionics and Aerospace Systems
  • Military Equipment
  • Spacecraft Power Systems
  • High-Reliability Industrial Applications

Technical Specifications

The technical specifications of the SG2824J-883B include:

  • Operating Temperature Range: Specified for military applications (-55°C to +125°C)
  • Voltage Range: Capable of handling input voltages suited for various power conversion topologies
  • Package Type: Hermetically sealed to ensure protection against environmental factors

In conclusion, the SG2824J-883B PWM controller by Microchip Technology is a highly reliable component that offers advanced features for sophisticated power management. Its robust design ensures optimal performance in critical applications, making it a top choice for engineers looking for quality and endurance in their power supply designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess