EN
  • EN
  • DE

SG3845D

Part No SG3845D
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Frequency - Switching 100Hz ~ 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SG3845
Standard Package 55 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665707-SG3845D
Ultra Librarian 3D Model Ultra Librarian SG3845D CAD Model

Description

The SG3845D from Microchip Technology is a sophisticated and high-performance pulse-width modulation (PWM) controller that is designed to cater to a wide range of power supply applications. This versatile component is an integral part of any system requiring efficient power management and is particularly suitable for switched-mode power supplies (SMPS).

Key Features

  • High-Efficiency Operation: The SG3845D ensures efficient power conversion, which is critical for reducing heat dissipation and improving the reliability of the overall system.
  • Adjustable Output: It provides an adjustable output that gives designers the flexibility to set the output voltage or current to a desired level, depending on the specific requirements of their application.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various input voltages and allowing for its use in multiple geographical regions without the need for additional components.
  • Protection Features: It includes built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which help to prevent damage to the device and the power supply during abnormal conditions.
  • Stable Frequency Control: The SG3845D has a stable frequency control that ensures consistent performance, which is crucial for applications where power supply noise can impact the operation of sensitive electronic equipment.

Applications

The SG3845D is designed to be used in a variety of applications including:

  • AC to DC Converters
  • DC to DC Converters
  • Off-Line Power Supplies
  • Desktop Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems

Conclusion

The SG3845D PWM controller from Microchip Technology is a reliable and versatile solution for power management in electronic systems. Its wide operating range, adjustable output, and robust protection features make it an ideal choice for designers looking to enhance the efficiency and safety of their power supply designs. Whether for consumer electronics, industrial applications, or telecommunications equipment, the SG3845D is engineered to meet the stringent requirements of modern power conversion applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess