EN
  • EN
  • DE

SG7815AT-DESC

Part No SG7815AT-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 500MA TO39  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 15V
Voltage Dropout (Max) 2.5V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 7 mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number SG7815
Other Names 1259-1042,1259-1042-MIL,5962-8855301XA,SG7815ATDESC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244891-SG7815AT-DESC
Ultra Librarian 3D Model Ultra Librarian SG7815AT-DESC CAD Model

Description

Microchip Technology SG7815AT-DESC Product Overview

The SG7815AT-DESC from Microchip Technology is a high-performance, fixed-voltage regulator designed for a wide range of applications. This device is part of Microchip's family of positive voltage regulators that are used to maintain a stable voltage level in electronic systems. The SG7815AT-DESC is characterized by its reliability and robustness, making it an ideal choice for mission-critical applications in military, aerospace, and industrial environments.

The SG7815AT-DESC features a fixed output voltage of 15 volts, which can deliver up to 1 ampere of output current. This makes it suitable for powering moderate loads in various circuits. The device operates over a wide input voltage range, ensuring that it can maintain a stable output even with fluctuations in the input supply. This level of performance is crucial for applications where power supply stability is critical for the operation of sensitive electronic components.

One of the key attributes of the SG7815AT-DESC is its built-in thermal overload protection, which safeguards the device and the connected components from damage due to excessive heat. Additionally, the regulator includes short-circuit protection, which helps prevent damage from output short conditions. These protective features contribute to the long-term reliability of the device and the systems it powers.

The SG7815AT-DESC is also known for its low dropout voltage, which means it can operate efficiently even when the difference between the input voltage and the regulated output voltage is minimal. This low dropout characteristic ensures that the regulator remains functional even in low-voltage situations, which is particularly beneficial in battery-powered applications where the input voltage may decline as the battery discharges.

Constructed with a rugged design and packaged in a TO-204AA (TO-3) form factor, the SG7815AT-DESC is designed to withstand harsh conditions, including high temperatures and mechanical stress. Its robust packaging also makes it suitable for through-hole mounting, which is preferred for high-reliability soldered connections.

In summary, the SG7815AT-DESC voltage regulator from Microchip Technology is a dependable and durable solution for maintaining a constant 15V output in a variety of demanding applications. Its protective features, efficiency, and sturdy construction make it a top choice for engineers looking for a reliable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess