EN
  • EN
  • DE

SIO1036-ZG

Part No SIO1036-ZG
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 36QFN / Interface 36-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface LPC
Voltage - Supply 3.3V
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Mounting Type Surface Mount
Base Product Number SIO1036
Standard Package 490 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 323951-SIO1036-ZG
Ultra Librarian 3D Model Ultra Librarian SIO1036-ZG CAD Model

Description

Microchip Technology's SIO1036-ZG: A High-Performance Interface Solution

The SIO1036-ZG from Microchip Technology is an advanced interface IC designed to cater to the demanding requirements of modern computing and industrial applications. This versatile product is part of Microchip's renowned portfolio of interface solutions, known for their reliability, high performance, and integration features.

At the heart of the SIO1036-ZG lies its capability to handle multiple interface standards, making it an ideal choice for designers looking to maintain flexibility and future-proof their systems. Whether it's for serial communication, GPIO management, or specialized control interfaces, the SIO1036-ZG delivers with precision and efficiency.

Key Features:

  • Multi-Protocol Support: The SIO1036-ZG is equipped to handle a variety of communication protocols, ensuring compatibility with a wide range of devices and systems.
  • Enhanced Data Rates: With support for high-speed data transfer, this product ensures that your applications maintain swift and reliable communication, which is critical for time-sensitive operations.
  • Low Power Consumption: Designed with power efficiency in mind, the SIO1036-ZG helps in reducing the overall power footprint of your systems, leading to cost savings and environmental benefits.
  • Robust Design: Microchip's commitment to quality means that the SIO1036-ZG is built to withstand the rigors of industrial environments, ensuring long-term reliability and performance.
  • Compact Footprint: Space is often at a premium in modern electronic designs, and the compact form factor of the SIO1036-ZG allows for greater design flexibility and space savings on PCBs.

The SIO1036-ZG is not just a chip but a solution that empowers system designers to achieve more with less. Its integration of multiple functions into a single package simplifies design, reduces bill of materials, and accelerates time to market for a wide array of products. From consumer electronics to industrial automation, the SIO1036-ZG is the go-to choice for a reliable interface solution that doesn't compromise on performance or quality.

Microchip Technology's SIO1036-ZG stands as a testament to the company's innovation and dedication to meeting the needs of an ever-evolving technological landscape. With this product, Microchip continues to set the standard for interface ICs, providing the components that power today's interconnected world.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess