The SN65LVDT101D from Texas Instruments is a high-performance differential line receiver designed for applications requiring low power consumption and high data rates. This device is part of the LVDT (Low-Voltage Differential Signaling) family and is optimized for balanced and multipoint bus transmission at signaling rates up to 400 Mbps.
Key Features
- High-Speed Operation: Capable of operating with a signaling rate of up to 400 Mbps, making it suitable for high-speed data transmission.
- Low-Voltage Differential Signaling: Utilizes LVDS technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
- Low Power Consumption: Designed for efficiency, the SN65LVDT101D consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
- Wide Operating Range: Functions over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
- Fail-Safe Receiver: The device has a built-in fail-safe feature that ensures a high output state if the inputs are left open or are undriven, enhancing system safety.
- Interoperability: Compatible with existing LVDS receivers and drivers, allowing for seamless integration into various system designs.
Applications
The SN65LVDT101D is versatile and can be used in a variety of applications, such as:
- High-speed data communications
- Networking equipment and switches
- Computer peripherals and high-speed backplanes
- Telecommunications infrastructure
- Industrial control systems
- Automotive infotainment and telematics
Technical Specifications
Parameter
Value
Signaling Rate
Up to 400 Mbps
Operating Temperature Range
-40°C to +85°C
Supply Voltage
3.3V ±0.3V
Package
SOIC (8)
With its robust design and high-speed capabilities, the SN65LVDT101D from Texas Instruments is an excellent choice for designers looking to improve their data transmission systems while maintaining signal integrity and reliability.