EN
  • EN
  • DE

SM1624CE3/TR13

Part No SM1624CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 137pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM1624
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299380-SM1624CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SM1624CE3/TR13 CAD Model

Description

The SM1624CE3/TR13 is a state-of-the-art microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

At the heart of the SM1624CE3/TR13 lies a robust processor core that operates at a high clock speed, enabling swift execution of complex algorithms and control tasks. This makes it an ideal choice for applications ranging from industrial control systems to sophisticated consumer electronics.

The microcontroller comes in a compact package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. The TR13 suffix indicates that this component is provided in tape and reel packaging, which facilitates automated assembly processes, thereby reducing manufacturing time and costs for high-volume production runs.

One of the standout features of the SM1624CE3/TR13 is its extensive set of integrated peripherals. These include high-resolution analog-to-digital converters (ADCs), communication interfaces such as I2C, SPI, and UART, and multiple general-purpose input/output (GPIO) pins. These built-in peripherals simplify design, reduce external component count, and enhance overall system reliability.

Additionally, Microchip Technology has equipped this microcontroller with robust security features to protect against unauthorized access and ensure the integrity of the system's operation. This is particularly crucial in today's environment where embedded systems are increasingly connected and exposed to potential cyber threats.

To support developers, Microchip provides a comprehensive suite of software tools, including an integrated development environment (IDE), compilers, and libraries designed to streamline the development process. This, combined with the company's renowned technical support and extensive documentation, ensures that engineers can maximize the capabilities of the SM1624CE3/TR13 and bring their products to market quickly and efficiently.

In summary, the SM1624CE3/TR13 from Microchip Technology is a versatile and powerful microcontroller that offers a rich feature set, making it an excellent choice for a wide array of embedded applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess