EN
  • EN
  • DE

SMAJ150AE3/TR13

Part No SMAJ150AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 150VWM 243VC DO214AC / 243V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Microchip Technology
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 243V
Current - Peak Pulse (10/1000µs) 2.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ150
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000
Win Source Part Number 1335025-SMAJ150AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ150AE3/TR13 CAD Model

Description

The SMAJ150AE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is part of Microchip's SMAJ series, offering reliable performance in a compact SMA package, making it an ideal choice for space-constrained applications.

Key Features

  • Surge Protection: With a stand-off voltage of 150V, the SMAJ150AE3/TR13 is capable of clamping and withstanding significant voltage transients, ensuring the protection of downstream circuits.
  • Peak Pulse Power: It can handle peak pulse power of 400W for 10/1000μs waveforms, providing a high degree of protection against electrical surges.
  • Low Leakage Current: The device exhibits low leakage current, minimizing the power consumption when the device is in standby mode, thereby enhancing the overall efficiency of the application.
  • Fast Response Time: The TVS diode offers a fast response time to transient events, ensuring immediate protection upon detecting voltage spikes.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor solutions, the SMAJ150AE3/TR13 is designed for high reliability and consistent performance.
  • RoHS Compliant: This product is compliant with RoHS (Restriction of Hazardous Substances), making it suitable for use in environmentally sensitive applications.

Applications

The SMAJ150AE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Industrial control systems and automation
  • Telecommunication systems
  • Power supply units and voltage regulation modules
  • Portable devices and battery-operated applications

Product Specifications

The SMAJ150AE3/TR13 comes in a convenient SMA (DO-214AC) package and is available in tape and reel format for automated assembly processes. The diode's operating temperature range is from -55°C to +150°C, accommodating a broad spectrum of environmental conditions.

In summary, the SMAJ150AE3/TR13 from Microchip Technology is a high-quality, reliable TVS diode that provides excellent surge protection for sensitive electronics. Its compact size, fast response time, and compliance with environmental standards make it a top choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess