EN
  • EN
  • DE

SMAJ15E3/TR13

Part No SMAJ15E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 26.9V
Current - Peak Pulse (10/1000µs) 18.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ15
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299324-SMAJ15E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ15E3/TR13 CAD Model

Description

Product Overview: SMAJ15E3/TR13 from Microchip Technology

The SMAJ15E3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. It is a vital component for safeguarding circuits in a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • Transient Protection: The SMAJ15E3/TR13 offers excellent clamping capability, with a peak pulse power dissipation of 400 Watts for 10/1000µs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: This device has a stand-off voltage of 15V, making it suitable for a variety of circuits that operate at or below this voltage level.
  • Low Leakage Current: It is designed with low leakage current, minimizing power loss and ensuring high efficiency in the protected circuit.
  • Fast Response Time: The diode reacts almost instantaneously to transient voltage spikes, providing immediate protection to the circuit components.
  • Surface Mount Package: The SMAJ15E3/TR13 comes in a DO-214AC (SMA) package, which is ideal for automated assembly processes and helps in saving board space.
  • RoHS Compliant: The product complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in various global markets.

Applications:

The SMAJ15E3/TR13 is versatile and can be used in a multitude of applications where transient voltage protection is critical. These include:

  • Automotive systems
  • Power supply circuits
  • Industrial controls
  • Portable devices
  • Telecommunication systems

With its robust design and reliable performance, the SMAJ15E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Its ability to absorb high transient energies while maintaining a low profile makes it an ideal solution for compact, high-performance circuits.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess