EN
  • EN
  • DE

SMAJ4751CE3/TR13

Part No SMAJ4751CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4751
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280661-SMAJ4751CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4751CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4751CE3/TR13 Product Overview

The SMAJ4751CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide precision voltage regulation in a wide range of electronic applications. This Zener diode is part of the SMAJ series, which is known for its reliability and performance. The product is housed in a DO-214AC (SMA) package, which ensures robustness and durability while maintaining a compact footprint for space-constrained applications.

Key Features

  • Voltage Regulation: The SMAJ4751CE3/TR13 offers a Zener voltage of 39V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a significant amount of power, making it suitable for high-power applications.
  • Package Type: The DO-214AC (SMA) package is widely used in the industry, offering ease of integration into different circuit designs.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ4751CE3/TR13 is built to meet high-quality standards, ensuring dependable performance over its lifespan.
  • Surface Mount Design: As a surface-mount device, this Zener diode enables automated assembly processes, leading to efficient production and reduced manufacturing costs.

Applications

The SMAJ4751CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Compliance

Microchip Technology is committed to delivering products that meet the highest standards of quality and compliance. The SMAJ4751CE3/TR13 Zener diode is no exception, as it adheres to strict industry regulations and standards, ensuring that it is suitable for use in both commercial and industrial environments.

Conclusion

The SMAJ4751CE3/TR13 from Microchip Technology is a robust and reliable Zener diode that offers precise voltage regulation, high power dissipation, and is packaged in a convenient surface-mount design. Its versatility across various applications makes it an essential component for designers looking to incorporate stable voltage references into their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess