EN
  • EN
  • DE

SMAJ4753CE3/TR13

Part No SMAJ4753CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4753
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280627-SMAJ4753CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4753CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4753CE3/TR13 Zener Diode

The SMAJ4753CE3/TR13 from Microchip Technology is a robust and precise Zener diode, designed to provide reliable voltage regulation with a nominal Zener voltage of 36 volts. This component is packaged in a convenient surface-mount SMA (DO-214AC) package, which makes it suitable for automated assembly processes and applications where space-saving is crucial.

With its capability to dissipate up to 1 watt of power, this Zener diode is an excellent choice for a wide range of applications that require a stable and regulated voltage. The device is particularly well-suited for use in overvoltage protection circuits, voltage reference applications, and as a part of a simple voltage regulator circuits.

The SMAJ4753CE3/TR13 features a tight voltage tolerance, ensuring that the Zener voltage stays within the specified range, providing a reliable reference or protection voltage. This precision is critical in sensitive electronics where voltage fluctuations can lead to performance issues or component damage.

Additionally, the diode offers a low dynamic impedance and a fast response time to transient voltage spikes, which enhances its ability to protect sensitive electronic components from sudden voltage changes. Its robust construction ensures long-term reliability and stability, making it a preferred choice for industrial, commercial, and high-reliability applications.

The device is also characterized by its high surge capability, which allows it to withstand high transient peak currents, making it an ideal solution for protecting against voltage transients that can occur due to load dump, switchback, or lightning strikes.

Microchip Technology's commitment to quality means that the SMAJ4753CE3/TR13 Zener diode is manufactured to high standards, ensuring consistent performance and durability. The component is delivered in tape and reel packaging, denoted by the TR13 suffix, which facilitates easy handling and integration into automated production lines.

Overall, the SMAJ4753CE3/TR13 is a versatile and reliable component that provides designers with a simple and effective way to manage voltage levels in their electronic circuits, contributing to the overall stability and functionality of the system.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess