EN
  • EN
  • DE

SMAJ4759E3/TR13

Part No SMAJ4759E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4759
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280426-SMAJ4759E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4759E3/TR13 CAD Model

Description

Product Overview: SMAJ4759E3/TR13 from Microchip Technology

The SMAJ4759E3/TR13 is a robust Zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This electronic component is designed to offer a reliable voltage regulation solution in a wide array of electronic circuits and applications. The SMAJ4759E3/TR13 is part of Microchip's extensive Zener diode product line, which is renowned for its high quality and performance standards.

Key Features

  • Voltage Regulation: This Zener diode provides a nominal Zener voltage of 62V, making it suitable for voltage regulation applications that require this specific voltage level.
  • Power Handling: With a power dissipation of 1.5W, the SMAJ4759E3/TR13 can handle a significant amount of power, which is ideal for protecting sensitive circuit components against voltage spikes.
  • Package Type: The device comes in a DO-214AC (SMA) package, which is known for its compact footprint and suitability for automated surface-mount assembly processes.
  • High Reliability: As with all Microchip products, this Zener diode is manufactured to meet high-reliability standards, ensuring stable performance over its operational lifespan.
  • Temperature Stability: The SMAJ4759E3/TR13 is designed to maintain its performance across a wide temperature range, making it versatile for various environmental conditions.

Applications

The SMAJ4759E3/TR13 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in consumer electronics
  • Overvoltage protection in industrial systems
  • Reference elements in precision circuits
  • Load regulation in battery-operated devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SMAJ4759E3/TR13 Zener diode is backed by Microchip's comprehensive technical support and reliability testing, ensuring that customers receive a product that not only meets but exceeds industry standards for performance and longevity.

With its combination of features, the SMAJ4759E3/TR13 from Microchip Technology stands out as a reliable component for designers and engineers looking to incorporate stable voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess