EN
  • EN
  • DE

SMAJ5923BE3/TR13

Part No SMAJ5923BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5923
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280327-SMAJ5923BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5923BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5923BE3/TR13 Zener Diode

The SMAJ5923BE3/TR13 is a robust Zener diode from Microchip Technology, designed for applications requiring voltage regulation and transient surge protection. This component is an essential part of any power management system where stable and reliable voltage is critical for the operation of sensitive electronic circuits. It offers a convenient surface-mount solution for a variety of industrial, computing, and consumer electronics.

Key Features:

  • Voltage Regulation: The SMAJ5923BE3/TR13 provides a Zener voltage of 15 Volts, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: It has a power dissipation capability of 1.5 Watts, ensuring that it can handle moderate levels of power without overheating or failing.
  • Package: Packaged in a DO-214AC (SMA) package, this Zener diode is compact and suitable for high-density circuit board designs.
  • High Surge Capability: The device is designed to withstand transient overvoltage events, providing reliable protection against voltage spikes that can damage electronic components.
  • Temperature Stability: The Zener diode maintains its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Tape and Reel Packaging: Supplied in tape and reel (TR13) format, the SMAJ5923BE3/TR13 is optimized for automated assembly processes, enhancing manufacturing efficiency.

Applications:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices
  • Industrial control systems

The SMAJ5923BE3/TR13 Zener diode from Microchip Technology is an excellent choice for designers looking for a reliable voltage regulation and protection solution. Its combination of power handling, compact form factor, and stability makes it a versatile component for a myriad of applications. Whether you're designing power supplies or protecting sensitive electronics, the SMAJ5923BE3/TR13 is engineered to provide consistent performance and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess