EN
  • EN
  • DE

SMAJ5923E3/TR13

Part No SMAJ5923E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5923
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280331-SMAJ5923E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5923E3/TR13 CAD Model

Description

Microchip Technology's SMAJ5923E3/TR13 Zener Diode

The SMAJ5923E3/TR13 from Microchip Technology is a robust surface-mount Zener diode designed for applications requiring voltage regulation and transient voltage protection. This high-quality Zener diode is an essential component in a wide range of electronic circuits, offering both flexibility and reliability for designers and engineers.

Key Features

  • Voltage Range: The SMAJ5923E3/TR13 offers a Zener voltage range that caters to various design requirements, providing precise voltage regulation and control.
  • Power Dissipation: With its high power dissipation capability, this Zener diode can withstand significant power levels, making it suitable for more demanding applications.
  • Package Type: The device comes in a DO-214AC package, also known as an SMA package, which is widely used for its compact size and excellent power handling in a small footprint.
  • High Surge Capability: It is designed to handle surge currents effectively, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Thermal Resistance: The SMAJ5923E3/TR13 exhibits low thermal resistance, allowing for better heat dissipation and improved performance under varying temperature conditions.
  • Tape and Reel: This Zener diode is provided in a tape and reel format (denoted by the TR13 suffix), facilitating automated pick-and-place assembly processes for high-volume production.

Applications

The versatility of the SMAJ5923E3/TR13 makes it suitable for a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Power management solutions
  • Telecommunication devices
  • Automotive systems
  • Industrial controls

Microchip Technology's commitment to quality ensures that the SMAJ5923E3/TR13 Zener diode meets the stringent requirements of electronic systems today. Whether it's for stabilizing voltage, protecting sensitive components, or ensuring consistent performance, this Zener diode is an excellent choice for designers looking for a reliable and efficient solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess