EN
  • EN
  • DE

SMAJ5942BE3/TR13

Part No SMAJ5942BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5942
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280512-SMAJ5942BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5942BE3/TR13 CAD Model

Description

Product Overview

The SMAJ5942BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation in a wide range of electronic applications. This Zener diode is a popular choice for designers looking for a component that can offer excellent stability and performance in a compact package.

Key Features

  • Voltage Regulation: The SMAJ5942BE3/TR13 is designed to maintain a stable voltage level, making it ideal for use in power supply circuits and voltage reference applications.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle significant energy without compromising its performance, ensuring long-term reliability.
  • High Surge Capability: This Zener diode can withstand high surge currents, providing excellent transient protection for sensitive electronic components.
  • Package Type: The device is offered in a DO-214AC (SMA) package, which is known for its small footprint and easy surface-mounting capabilities.
  • Temperature Stability: The SMAJ5942BE3/TR13 operates effectively over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • RoHS Compliant: This product complies with RoHS standards, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The SMAJ5942BE3/TR13 is suitable for a broad range of applications, including:

  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Power management solutions
  • Automotive electronics

Product Specifications

  • Nominal Zener Voltage: 51V
  • Zener Test Current: 19.4mA
  • Maximum Zener Impedance: 7 Ohms
  • Configuration: Single

Microchip Technology's SMAJ5942BE3/TR13 Zener diode is a testament to the company's commitment to providing high-quality electronic components that meet the demanding needs of modern electronic systems. With its robust design and comprehensive features, this Zener diode is an excellent choice for circuit designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess