EN
  • EN
  • DE

SMBG5352BE3/TR13

Part No SMBG5352BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5352
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280871-SMBG5352BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5352BE3/TR13 CAD Model

Description

Microchip Technology's SMBG5352BE3/TR13 Product Overview

The SMBG5352BE3/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to provide voltage regulation with high precision and reliability. This component is a part of Microchip's expansive range of Zener diodes, which are trusted for their quality and performance in various electronic applications. The SMBG5352BE3/TR13 is specifically engineered to meet the needs of advanced electronic systems where stable voltage is critical for optimal operation.

Key Features

  • Voltage Regulation: The SMBG5352BE3/TR13 offers excellent voltage regulation capabilities, ensuring a steady voltage supply even under fluctuating input conditions.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: It comes in a surface-mount DO-215AA package, which is compact and suitable for high-density circuit designs.
  • Temperature Stability: The diode's performance is stable over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The SMBG5352BE3/TR13 is versatile and can be used in a range of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in precision circuits
  • Automotive electronics where stability is crucial
  • Industrial and commercial electronic equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5352BE3/TR13 is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure it meets Microchip's stringent requirements for performance and reliability. Clients can trust this Zener diode to perform consistently over the long term, even in the most demanding situations.

In summary, the SMBG5352BE3/TR13 from Microchip Technology is an ideal choice for designers and engineers looking for a high-performance Zener diode that offers precision voltage regulation, robust power handling, and reliable operation across a broad range of temperatures and conditions.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess