EN
  • EN
  • DE

SMBG5362B/TR13

Part No SMBG5362B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5362
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280684-SMBG5362B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5362B/TR13 CAD Model

Description

Microchip Technology's SMBG5362B/TR13 Product Overview

The SMBG5362B/TR13 is a high-quality electronic component designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's extensive range of semiconductor parts and is specifically tailored for applications requiring robust performance in a small package.

Key Features

  • Diode Configuration: The SMBG5362B/TR13 is a single diode, offering precise and reliable performance for circuit protection or rectification needs.
  • Package Type: It comes in a surface-mount SMB (DO-214AA) package, which is known for its compact footprint and suitability for high-volume production. The TR13 suffix indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes.
  • Power Dissipation: This component is designed to handle a high power dissipation, ensuring stable operation under varying electrical loads.
  • Voltage Rating: With a specific voltage rating, the SMBG5362B/TR13 is optimized for use in circuits with defined voltage requirements, providing protection against voltage spikes and surges.
  • Operating Temperature Range: It can operate over a wide temperature range, making it suitable for use in environments with fluctuating thermal conditions.

Applications

The SMBG5362B/TR13 is versatile and can be used in a wide array of applications. Some of these include:

  • Power supply circuits
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SMBG5362B/TR13 is no exception, as it is manufactured to strict specifications and has undergone rigorous testing to ensure its performance and longevity in the field. Customers can trust this component to provide consistent and reliable service as part of their electronic designs.

Overall, the SMBG5362B/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a dependable diode that combines efficiency, compactness, and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess