EN
  • EN
  • DE

SMBG5382BE3/TR13

Part No SMBG5382BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 140 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 230 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 101 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5382
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280890-SMBG5382BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5382BE3/TR13 CAD Model

Description

The SMBG5382BE3/TR13 is a high-performance semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with precision and reliability in mind, this product caters to a wide range of applications, from automotive systems to industrial automation, consumer electronics, and telecommunications.

Key Features

  • Voltage Regulation: The SMBG5382BE3/TR13 ensures stable voltage regulation, making it ideal for sensitive electronic circuits that require consistent power supply.
  • Power Dissipation: It is capable of dissipating a significant amount of power, which contributes to its robustness and longevity in demanding applications.
  • Package: The device comes in a surface-mount package that is both space-efficient and suitable for automated assembly processes, facilitating mass production and reducing overall manufacturing costs.
  • High Reliability: Microchip's commitment to quality means that the SMBG5382BE3/TR13 is built to meet high reliability standards, ensuring performance stability over its lifespan.
  • Temperature Range: It operates over a broad temperature range, making it versatile for use in various environments, from cold to high-temperature conditions.

Applications

The versatility of the SMBG5382BE3/TR13 allows it to be used in a multitude of applications, including:

  • Automotive electronics where precision and durability are paramount.
  • Power management systems that require consistent voltage regulation.
  • Consumer electronics that demand compact and efficient components.
  • Industrial control systems where reliability and performance are critical.
  • Telecommunication infrastructure that relies on stable power supplies.

Why Choose SMBG5382BE3/TR13?

With its combination of performance, efficiency, and reliability, the SMBG5382BE3/TR13 from Microchip Technology stands out as a superior choice for designers and engineers looking for a semiconductor device that will not only meet but exceed their application requirements. Microchip's reputation for quality and support ensures that customers choosing this product will benefit from both top-tier components and excellent service.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess