EN
  • EN
  • DE

SMBJ100E3/TR13

Part No SMBJ100E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Voltage - Breakdown (Min) 111V
Voltage - Clamping (Max) @ Ipp 179V
Current - Peak Pulse (10/1000µs) 3.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ100
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299373-SMBJ100E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ100E3/TR13 CAD Model

Description

Microchip Technology's SMBJ100E3/TR13 - TVS Diode

The SMBJ100E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is an essential component for safeguarding circuits in a wide range of applications, including industrial systems, consumer electronics, automotive, and telecommunications infrastructure.

Encased in a DO-214AA package, also known as an SMB package, the SMBJ100E3/TR13 is designed to be surface-mounted on printed circuit boards (PCBs), providing a compact and efficient solution for transient voltage protection. The device is characterized by its ability to clamp and withstand high transient voltages while maintaining a low operating junction temperature, ensuring reliability and longevity of the protection it offers.

Key features of the SMBJ100E3/TR13 include:

  • Stand-off Voltage: It has a stand-off voltage of 100V, which defines the maximum voltage that can be applied while maintaining the diode in a non-conductive state.
  • Peak Pulse Power: The diode can handle a peak pulse power of 600W for 10/1000μs waveforms, providing a high degree of protection against surge transients.
  • Fast Response Time: Its response time to transient events is typically less than 1 picosecond, ensuring rapid clamping of overvoltages to protect sensitive components.
  • Low Incremental Surge Resistance: The low surge resistance minimizes the voltage drop across the diode during a surge event.
  • Operating Temperature Range: The SMBJ100E3/TR13 operates effectively over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

The SMBJ100E3/TR13 is also RoHS compliant and adheres to the ISO 9001 quality management system, ensuring that it meets the highest standards of environmental safety and quality control. This TVS diode is supplied in tape and reel packaging (denoted by the "/TR13" suffix), which is ideal for automated assembly processes.

Overall, Microchip Technology's SMBJ100E3/TR13 TVS diode is a reliable and efficient solution for protecting electronic systems from damaging voltage transients, ensuring the stability and performance of the equipment it safeguards.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess