EN
  • EN
  • DE

SMBJ120CAE3/TR13

Part No SMBJ120CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 3.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ120
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299564-SMBJ120CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ120CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ120CAE3/TR13: A Robust Transient Voltage Suppressor

Microchip Technology's SMBJ120CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This device is part of Microchip's SMBJ series, which is known for its reliability and performance in safeguarding circuits by clamping excessive transient voltages to a safe level before they can cause any damage.

Key Features:

  • Stand-off Voltage: The SMBJ120CAE3/TR13 has a stand-off voltage of 120V, making it suitable for a range of applications where this voltage level is common.
  • Peak Pulse Power: It can handle up to 600W of peak pulse power for a 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Bi-directional Protection: As a bi-directional TVS, it provides symmetrical protection in both directions, which is ideal for AC applications or where the polarity of the transient could be either positive or negative.
  • Low Leakage Current: The low leakage current of the device ensures minimal power loss when the device is in standby mode, making it energy efficient.
  • Fast Response Time: Its response time is virtually instantaneous (
  • Package: The SMBJ120CAE3/TR13 comes in a compact SMB (DO-214AA) package, which is suitable for automated assembly and helps in saving board space.
  • Compliance: It meets the IEC 61000-4-2 and IEC 61000-4-4 standards, ensuring that it can withstand electrostatic discharges and electrical fast transients, respectively.

Applications:

The SMBJ120CAE3/TR13 is designed for use in a variety of applications where transient voltage protection is critical. This includes:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Industrial systems including PLCs and motor drives
  • Telecommunication devices like base stations and networking equipment
  • Power supply circuits and voltage regulation modules
  • Automotive electronics and control units

Overall, the SMBJ120CAE3/TR13 from Microchip Technology is a reliable choice for engineers looking to enhance the durability and longevity of their electronic systems against voltage transients. Its robust design and compliance with industry standards make it a versatile component for a broad range of protective circuitry applications.

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess