EN
  • EN
  • DE

SMBJ14E3/TR13

Part No SMBJ14E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 25.8V
Current - Peak Pulse (10/1000µs) 23.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ14
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299334-SMBJ14E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ14E3/TR13 CAD Model

Description

Microchip Technology's SMBJ14E3/TR13 Product Overview

The SMBJ14E3/TR13 from Microchip Technology is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a critical addition to any circuit where voltage spikes can cause irreparable damage to microcontrollers, ICs, and other sensitive components. The SMBJ14E3/TR13 is particularly well-suited for applications requiring a compact, reliable solution to safeguard against sudden overvoltage events.

This TVS diode comes in a DO-214AA package, also known as an SMB package, which is favored for its small footprint and ease of PCB layout. The device features a standoff voltage of 14V, providing a precise trigger point for protection while minimizing the risk of unwanted circuit interruptions during normal operation. Its peak pulse power dissipation is rated at 600W for a 10/1000μs waveform, ensuring that it can handle significant transient power spikes without failure.

The SMBJ14E3/TR13 boasts a fast response time, typically in the picosecond range, allowing it to react quickly to overvoltage events and clamp the voltage to a safe level. This rapid response is crucial for protecting advanced microelectronic circuits, which can be damaged by transient events much faster than traditional components.

Additionally, the device is designed to meet rigorous industry standards, including IEC 61000-4-2 for electrostatic discharge (ESD) immunity, IEC 61000-4-4 for electrical fast transient (EFT) immunity, and IEC 61000-4-5 for surge immunity. These certifications ensure that the SMBJ14E3/TR13 is suitable for use in a wide range of applications, from consumer electronics to industrial control systems.

For ease of manufacturing, the SMBJ14E3/TR13 comes in tape and reel packaging, designated by the TR13 suffix, which facilitates automated pick-and-place processes. This packaging option is ideal for high-volume production environments where efficiency and consistency are paramount.

In summary, the SMBJ14E3/TR13 from Microchip Technology offers robust protection against voltage transients, a compact form factor, compliance with international standards, and convenient packaging for mass production. It is an essential component for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess