EN
  • EN
  • DE

SMBJ36CE3/TR13

Part No SMBJ36CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 64.3V
Current - Peak Pulse (10/1000µs) 9.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ36
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299473-SMBJ36CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ36CE3/TR13 CAD Model

Description

Microchip Technology SMBJ36CE3/TR13 Product Description

The SMBJ36CE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning strikes, electrical fast transients, and electrostatic discharge (ESD). This TVS diode is a preferred choice for safeguarding voltage-sensitive components which require high reliability and performance under stress conditions.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 36V, which makes it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600W (10/1000μs waveform), ensuring protection against high energy transients.
  • Low Clamping Voltage: The SMBJ36CE3/TR13 provides a low clamping voltage, which reduces stress on the protected component at the time of a transient event.
  • High Temperature Stability: Designed to operate over a wide temperature range, this device maintains its protective characteristics even in extreme conditions.
  • Surface Mount Package: The SMBJ series comes in a compact SMB (DO-214AA) surface mount package, which allows for efficient use of PCB space and is ideal for automated assembly processes.
  • RoHS Compliant: Compliance with the RoHS directive makes it suitable for use in environmentally sensitive applications.

Applications

The SMBJ36CE3/TR13 is a versatile component that can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Portable devices

Microchip's commitment to quality and performance is evident in the SMBJ36CE3/TR13, making it an essential component for designers looking to enhance the durability and reliability of their electronic systems. With its combination of features, this TVS diode provides robust protection in a small footprint, ensuring that electronic devices continue to operate safely even in the face of unpredictable and potentially damaging voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess