EN
  • EN
  • DE

SMBJ40E3/TR13

Part No SMBJ40E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 71.4V
Current - Peak Pulse (10/1000µs) 8.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ40
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299262-SMBJ40E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ40E3/TR13 CAD Model

Description

The SMBJ40E3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is engineered to shield against sudden voltage overflows, which can occur due to lightning strikes, power surges, and other transient voltage events. It is an essential device for ensuring the longevity and reliability of electronic systems.

Key Features:

  • Stand-off Voltage: The device provides a stand-off voltage of 40V, ensuring that it can withstand significant voltage levels without conducting.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for a 10/1000μs waveform, offering robust protection against high-energy transients.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the SMBJ40E3/TR13 can effectively clamp transient overvoltages, thereby protecting downstream components.
  • Fast Response Time: The device responds to overvoltage events in picoseconds, providing immediate protection against electrical transients.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, making it suitable for a wide variety of applications.
  • Package: The TVS diode comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The SMBJ40E3/TR13 is RoHS compliant, adhering to environmental standards and regulations.

Applications:

This versatile transient voltage suppressor is commonly used in a range of applications, including:

  • Consumer electronics
  • Industrial systems
  • Automotive electronics
  • Telecommunication devices
  • Power supply protection

Reliability:

Microchip Technology's commitment to quality ensures that the SMBJ40E3/TR13 TVS diode is a reliable component for safeguarding electronic circuits. Its robust construction and adherence to stringent standards mean that it is a trusted choice for protecting sensitive electronics against voltage transients.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess