EN
  • EN
  • DE

SMBJ4730/TR13

Part No SMBJ4730/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4730
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280674-SMBJ4730/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4730/TR13 CAD Model

Description

Microchip Technology's SMBJ4730/TR13 Zener Diode

The SMBJ4730/TR13 from Microchip Technology is a robust Zener diode that offers precise voltage regulation and protection features for a wide range of electronic applications. This component is designed to fit into compact circuits, thanks to its small footprint provided by the DO-214AA package, commonly referred to as the SMB package. It is a popular choice among engineers for its reliability and consistent performance.

With a nominal Zener voltage of 30V, the SMBJ4730/TR13 provides a stable reference voltage, making it an ideal choice for voltage regulation tasks in complex circuits. This Zener diode can handle a power dissipation of up to 3W, which is substantial for its size, ensuring that it can support a variety of power management applications without succumbing to thermal overload under normal operating conditions.

The device features a non-repetitive peak reverse power dissipation of 600W for a duration of 1ms, which means it can withstand significant voltage transients, providing excellent protection against voltage spikes that could potentially damage sensitive electronic components. This makes the SMBJ4730/TR13 particularly useful in surge protection circuits and as a safeguard in power supply units.

Manufactured with Microchip's commitment to quality, the SMBJ4730/TR13 boasts a wide operating temperature range from -55°C to +150°C, allowing it to perform reliably in various environmental conditions. This temperature resilience makes it suitable for use in industrial, automotive, and consumer electronics where temperature fluctuations are common.

Additionally, the SMBJ4730/TR13 is provided in a tape and reel packaging format with the suffix "/TR13" indicating the reel size, which facilitates efficient pick-and-place assembly for high-volume production. This packaging ensures that the diodes are well-protected during shipping and handling, and it simplifies the manufacturing process for electronic devices.

In summary, the SMBJ4730/TR13 Zener diode from Microchip Technology is a versatile component that offers excellent voltage regulation, surge protection, and reliability for a wide array of electronic applications. Its robust design and packaging make it a go-to choice for engineers looking for a high-performance Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess