EN
  • EN
  • DE

SMBJ4750/TR13

Part No SMBJ4750/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4750
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280711-SMBJ4750/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4750/TR13 CAD Model

Description

Microchip Technology's SMBJ4750/TR13 Zener Diode

The SMBJ4750/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide excellent voltage regulation and protection features for a wide range of electronic applications. This product comes in a convenient surface-mount SMB (DO-214AA) package, making it suitable for automated assembly processes and applications with limited space. The SMBJ4750/TR13 is a popular choice among engineers and designers for its reliability and performance in circuit protection.

Key Features:

  • Power Dissipation: With a power rating of 5 watts, the SMBJ4750/TR13 can handle significant amounts of power, making it suitable for high-power applications.
  • Voltage Range: This Zener diode offers a nominal Zener voltage of 75V, providing a stable reference voltage for various circuits.
  • High Surge Capability: It is designed to withstand high surge events, ensuring the protection of sensitive electronic components against voltage spikes and transients.
  • Temperature Stability: The device operates effectively over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Tape and Reel Packaging: The SMBJ4750/TR13 is provided in tape and reel packaging (denoted by the /TR13 suffix), which facilitates efficient and secure handling for mass production.

Applications:

The SMBJ4750/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Microchip Technology's commitment to quality ensures that the SMBJ4750/TR13 Zener diode meets stringent industry standards for performance and reliability. Whether for commercial, industrial, or automotive applications, this Zener diode offers a robust solution for voltage regulation and protection needs. With its combination of power, precision, and packaging, the SMBJ4750/TR13 is an excellent choice for engineers looking to enhance the durability and functionality of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess