EN
  • EN
  • DE

SMBJ4757E3/TR13

Part No SMBJ4757E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4757
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280529-SMBJ4757E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4757E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4757E3/TR13 Zener Diode

The SMBJ4757E3/TR13 from Microchip Technology is a high-quality Zener diode, designed to provide reliable voltage regulation with a nominal Zener voltage of 51V. This robust component is housed in a DO-214AA (SMB) package, ensuring a compact footprint while offering excellent power dissipation capabilities.

With a power rating of 1W, the SMBJ4757E3/TR13 is capable of handling significant power levels for its size, making it an ideal choice for a wide range of electronic applications where voltage regulation is critical. The device is particularly suited for use in industrial, commercial, and telecommunications equipment, where stable voltage is a necessity for consistent performance and reliability.

The Zener diode features a surge current specification, which is essential for protecting sensitive electronic circuits from voltage spikes and transients. This makes the SMBJ4757E3/TR13 an excellent choice for surge protection applications, helping to safeguard your electronic designs against unexpected power surges that could otherwise cause damage to the circuitry.

Furthermore, the device offers a tight voltage tolerance, ensuring precise voltage regulation for applications that require a specific voltage level to operate correctly. This precision is vital for maintaining the integrity and longevity of electronic components that are sensitive to voltage variations.

Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ4757E3/TR13 Zener diode is built to the highest standards of quality and reliability. The component is also available in tape and reel packaging, designated by the TR13 suffix, which facilitates efficient automated pick-and-place assembly processes, making it a convenient choice for high-volume production environments.

In summary, the SMBJ4757E3/TR13 Zener diode from Microchip Technology is a versatile and reliable component that provides excellent voltage regulation and surge protection in a compact package. Its robust design, combined with Microchip's reputation for quality, makes it a top choice for engineers and designers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess