EN
  • EN
  • DE

SMBJ4761AE3/TR13

Part No SMBJ4761AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 175 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4761
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280353-SMBJ4761AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4761AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4761AE3/TR13 Zener Diode

The SMBJ4761AE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode is designed to offer excellent voltage regulation and protection features for a wide range of electronic applications. With its robust design and reliable performance, the SMBJ4761AE3/TR13 is an ideal choice for designers looking to enhance the stability and safety of their circuits.

Key Features

  • Voltage Regulation: The SMBJ4761AE3/TR13 provides a precise voltage regulation function, ensuring that the connected electronic components receive a constant voltage level, which is critical for sensitive electronics.
  • Power Dissipation: With a power dissipation capability of 5 watts, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Surface-Mount Package: The device comes in a DO-214AA package, also known as an SMB package, which is designed for easy surface-mounting on printed circuit boards (PCBs).
  • High Surge Capability: It is engineered to withstand high surge events, providing excellent transient voltage suppression and protecting the circuit from voltage spikes.

Applications

The SMBJ4761AE3/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Product Specifications

The SMBJ4761AE3/TR13 has the following specifications:

  • Nominal Zener Voltage: 75V
  • Zener Test Current (I<sub>ZT): 5.2 mA
  • Maximum Zener Impedance (Z<sub>ZT): 7 Ohms
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C

With its robust design and comprehensive protection capabilities, the SMBJ4761AE3/TR13 from Microchip Technology is a reliable component for managing voltage within electronic systems, ensuring longevity and stability of the end products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess