EN
  • EN
  • DE

SMBJ5343BE3/TR13

Part No SMBJ5343BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5343
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280374-SMBJ5343BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5343BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5343BE3/TR13 - Zener Diodes

The SMBJ5343BE3/TR13 from Microchip Technology is a high-quality Zener diode product designed for a wide range of applications that require voltage regulation and transient voltage protection. This Zener diode is a part of Microchip's robust voltage regulation solutions, ensuring reliability and performance for circuit protection.

Constructed with silicon technology, the SMBJ5343BE3/TR13 is a surface-mount device encapsulated in a DO-214AA package, also known as SMB. This package is known for its compact size and its ability to withstand high levels of thermal and mechanical stress, making it suitable for dense PCB layouts and high-reliability applications.

The device features a nominal Zener voltage of 6.2V, with a tolerance of ±5%, providing precise voltage regulation for sensitive electronics. It can handle a power dissipation of 5W, which is substantial for its size, ensuring that the device can manage significant power levels without compromising its integrity or functionality.

The SMBJ5343BE3/TR13 is designed for automatic insertion in volume manufacturing, with its tape and reel packaging (TR13), which facilitates efficient assembly processes. This Zener diode is ideal for use in industrial, commercial, and consumer electronics where consistent performance and ease of integration are essential.

Furthermore, Microchip Technology's commitment to quality is evident in the SMBJ5343BE3/TR13, as it meets or exceeds industry standards for performance and reliability. The device is characterized by its fast response time to transient over-voltages, which makes it an excellent choice for protecting sensitive electronic components against voltage spikes and surges.

In summary, the SMBJ5343BE3/TR13 Zener diode from Microchip Technology is a versatile and reliable component that offers precise voltage regulation, robust power handling, and a compact form factor, making it suitable for a variety of applications including power supply circuits, voltage reference, and protection circuits in commercial and industrial electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess