EN
  • EN
  • DE

SMBJ5353BE3/TR13

Part No SMBJ5353BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5353
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280849-SMBJ5353BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5353BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5353BE3/TR13 Zener Diode

The SMBJ5353BE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leader in the semiconductor industry. This Zener diode is designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications that require stable and reliable voltage control.

With its robust design, the SMBJ5353BE3/TR13 is capable of withstanding high surge events and offers a peak pulse power dissipation of 5W, which ensures that it can handle transient voltage spikes effectively. This capability is crucial for protecting sensitive electronic components in various circuits from overvoltage conditions.

The device comes in a compact surface-mount SMB (DO-214AA) package, which allows for efficient space utilization on printed circuit boards (PCBs). This small form factor is particularly beneficial for modern electronic devices that demand miniaturization without compromising on performance.

The SMBJ5353BE3/TR13 is characterized by its tight voltage tolerance, which ensures consistent performance and reliable operation. It has a nominal Zener voltage of 13V, making it suitable for applications that require a regulated voltage in this range. Additionally, this Zener diode features low leakage current and low dynamic impedance, which contribute to its overall efficiency and stability.

This Zener diode is also notable for its versatility. It can be used in a variety of circuit configurations, including voltage stabilization, clipping, and protection circuits. Whether it is used in power supply units, consumer electronics, or industrial systems, the SMBJ5353BE3/TR13 delivers the performance needed to maintain the integrity of the electronic system.

Overall, the SMBJ5353BE3/TR13 from Microchip Technology is a reliable and efficient solution for voltage regulation requirements. Its combination of power handling capabilities, compact packaging, and precision makes it an excellent choice for designers and engineers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess