EN
  • EN
  • DE

SMBJ5369CE3/TR13

Part No SMBJ5369CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 27 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 36.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5369
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280520-SMBJ5369CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5369CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5369CE3/TR13 Zener Diode

The SMBJ5369CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This component is part of Microchip's extensive Zener diode product line, known for its excellent performance and durability.

Key Features:

  • Voltage Regulation: The SMBJ5369CE3/TR13 offers precise voltage regulation, ensuring that your circuits operate within their intended voltage parameters. This is essential for maintaining the performance and longevity of sensitive electronic components.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this Zener diode can handle significant amounts of power, making it suitable for various applications, from consumer electronics to industrial systems.
  • Package Type: The diode comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated surface-mount assembly processes, thereby streamlining production and reducing manufacturing costs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ5369CE3/TR13 is built to the highest quality standards, ensuring reliable operation even under demanding conditions.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, which means it does not contain harmful substances such as lead, making it environmentally friendly and safe for use in a variety of markets.

Applications:

The SMBJ5369CE3/TR13 Zener diode is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage reference
  • Surge protection
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

This Zener diode is an excellent choice for designers and engineers looking for a reliable voltage regulation solution. With its robust design and Microchip's reputation for quality, the SMBJ5369CE3/TR13 is sure to enhance the performance and stability of your electronic projects.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess