EN
  • EN
  • DE

SMBJ5374AE3/TR13

Part No SMBJ5374AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 54 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5374
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280366-SMBJ5374AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5374AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5374AE3/TR13 Zener Diode

The SMBJ5374AE3/TR13 is a robust Zener diode product from the renowned semiconductor manufacturer, Microchip Technology. This high-quality electronic component is designed to provide reliable voltage regulation and protection in a variety of electronic circuits and applications. The device is particularly suitable for use in situations where transient overvoltage protection and voltage stabilization are critical.

Key Features

  • Diode Type: Zener diode, which is specifically designed to operate in the reverse breakdown region, providing a stable reference voltage.
  • Package: The diode comes in a DO-214AA, also known as an SMB, surface-mount package. This compact form factor is ideal for modern, space-constrained electronic assemblies.
  • Power Dissipation: It has a power dissipation rating that allows it to handle significant amounts of energy, making it suitable for robust applications.
  • Voltage Range: The Zener voltage range is specified to meet various design requirements, providing flexibility in circuit design.
  • High Surge Capability: This component is capable of withstanding high surge events, ensuring protection against voltage spikes that could potentially damage sensitive electronic components.
  • Quality and Reliability: As with all Microchip products, the SMBJ5374AE3/TR13 is manufactured to high-quality standards, ensuring reliability and performance consistency.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and safe for use in various markets.

Applications

The SMBJ5374AE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial control panels
  • Automotive electronics

Microchip Technology's commitment to innovation and quality makes the SMBJ5374AE3/TR13 Zener diode a reliable choice for designers and engineers looking to incorporate voltage regulation and protection features into their electronic systems. Its robust design and flexible application range ensure that it can meet the needs of a diverse array of technological solutions.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess