EN
  • EN
  • DE

SMBJ5915CE3/TR13

Part No SMBJ5915CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 7.5 Ohms
Current - Reverse Leakage @ Vr 25 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5915
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280673-SMBJ5915CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5915CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5915CE3/TR13 Zener Diode

The SMBJ5915CE3/TR13 from Microchip Technology is a high-quality Zener diode, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This component is a testament to Microchip's commitment to reliability and performance, offering designers a robust solution for voltage clamping and reference in their circuits.

Product Features:

  • Voltage Regulation: The SMBJ5915CE3/TR13 is designed to maintain a stable voltage level, making it an ideal choice for providing a reference voltage in power supply circuits or for protecting sensitive electronics from voltage spikes.
  • High Power Rating: This Zener diode can dissipate up to 3 watts of power, which allows it to withstand transient power surges without damage, ensuring long-term stability and reliability in your application.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the SMBJ5915CE3/TR13 is suitable for use in harsh environmental conditions, maintaining consistent performance where other components might fail.
  • RoHS Compliant: This Zener diode is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for your designs.

Applications:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference
  • Surge suppression

The SMBJ5915CE3/TR13 Zener diode is an essential component for engineers and designers looking to ensure voltage stability and protection in their electronic products. With its robust design and versatile applications, it represents a reliable choice for a wide array of industrial, commercial, and consumer electronic devices.

Whether you're designing power management systems, consumer electronics, or automotive applications, the SMBJ5915CE3/TR13 from Microchip Technology offers a compact, high-performance solution that you can trust to keep your circuits safe and stable.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess