EN
  • EN
  • DE

SMBJ5926C/TR13

Part No SMBJ5926C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 5.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5926
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280978-SMBJ5926C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5926C/TR13 CAD Model

Description

Microchip Technology's SMBJ5926C/TR13 Zener Diode

The SMBJ5926C/TR13 from Microchip Technology is a high-quality Zener diode designed for voltage regulation and protection applications. This robust diode is part of Microchip's SMBJ series, renowned for their reliability and performance in a wide range of electronic circuits. The SMBJ5926C/TR13 is particularly suitable for use in power supply circuits, voltage reference applications, and as a means of protecting sensitive electronic components from voltage transients.

Key Features

  • Voltage Regulation: With a Zener voltage of 3.9V, the SMBJ5926C/TR13 provides precise voltage regulation, ensuring stable operation of electronic systems.
  • Power Dissipation: Capable of handling up to 1.5W of power dissipation, this Zener diode can withstand significant power levels, making it suitable for a variety of applications.
  • Package: The device comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated assembly processes, saving space on the PCB and facilitating mass production.
  • High Surge Capability: Designed to withstand surge currents, the SMBJ5926C/TR13 can protect against voltage spikes, enhancing the durability of the end product.
  • Temperature Stability: The diode offers excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The SMBJ5926C/TR13 is versatile and can be used in various industrial, commercial, and consumer applications. Its ability to regulate voltage and protect against surges makes it an ideal choice for:

  • Power management in consumer electronics such as TVs, computers, and smartphones
  • Automotive electronics where reliability and protection from voltage transients are crucial
  • Telecommunication systems requiring constant and stable voltage levels
  • Industrial equipment that demands robust voltage regulation and transient protection

With its combination of features, the SMBJ5926C/TR13 Zener diode from Microchip Technology is an essential component for designers and engineers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess