EN
  • EN
  • DE

SMBJ5951AE3/TR13

Part No SMBJ5951AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5951
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280945-SMBJ5951AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5951AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5951AE3/TR13 Zener Diode

The SMBJ5951AE3/TR13 from Microchip Technology is a robust Zener diode designed to provide precision voltage regulation and protection for a wide range of electronic applications. This high-quality semiconductor device is part of Microchip's extensive Zener diode product line, known for its reliability and performance under various operating conditions.

Key Features:

  • Voltage Range: The SMBJ5951AE3/TR13 offers a nominal Zener voltage that is ideal for voltage regulation in various circuits, ensuring stable operation and protection against voltage spikes.
  • Power Dissipation: With its ability to handle up to 1.5 Watts of power dissipation, this Zener diode can withstand significant power levels, making it suitable for high-power applications.
  • Package Type: Encased in a SMB (DO-214AA) package, the diode provides a compact footprint that is suitable for surface-mount technology, allowing for efficient use of PCB space.
  • High Surge Capability: It is engineered to endure high surge events, making it an excellent choice for protecting sensitive electronic components from transient voltage spikes.
  • Temperature Stability: The diode exhibits exceptional stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The SMBJ5951AE3/TR13 is versatile and can be used in an array of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems
  • Industrial equipment

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SMBJ5951AE3/TR13 Zener diode is manufactured with precision and is subjected to rigorous testing to ensure it meets the stringent requirements of various industries. Whether for commercial, industrial, or automotive applications, this diode is designed to deliver the performance you can trust.

With the SMBJ5951AE3/TR13, engineers and designers can confidently integrate a reliable voltage regulation and protection solution into their electronic designs, backed by the reputation and support of Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess