EN
  • EN
  • DE

SMBJ5952AE3/TR13

Part No SMBJ5952AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 130 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 450 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 98.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5952
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280914-SMBJ5952AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5952AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5952AE3/TR13 Zener Diode

The SMBJ5952AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with a minimal footprint. This electronic component is part of Microchip's extensive range of voltage regulators, known for their reliability and performance in various applications.

With its precise Zener voltage, the SMBJ5952AE3/TR13 is an excellent choice for voltage clamping applications, surge suppression, and in providing voltage references in numerous electronic circuits. The device is packaged in a DO-214AA (SMB) package, which is not only compact but also offers excellent power dissipation and thermal performance. This makes it suitable for high-density circuit boards where space is at a premium.

The SMBJ5952AE3/TR13 has a Zener voltage of 15V, making it versatile for a range of circuits. It is designed to handle a power dissipation of 3W, ensuring that it can withstand significant voltage transients without performance degradation. The device also features a low dynamic impedance and a fast response time, which are critical parameters for protecting sensitive electronics from voltage spikes and surges.

Microchip Technology's commitment to quality means that the SMBJ5952AE3/TR13 is built to the highest standards. It is characterized for operation from -55°C to +150°C, which ensures reliable performance across a wide range of environmental conditions. Furthermore, the component is RoHS compliant, meaning it meets the latest environmental standards by being free from hazardous substances.

The SMBJ5952AE3/TR13 is supplied in tape and reel packaging, designated by the "/TR13" suffix, which facilitates efficient automated assembly. This packaging feature is particularly beneficial for manufacturers who require efficient throughput and precision placement during the production process.

In summary, the SMBJ5952AE3/TR13 Zener diode from Microchip Technology is a robust, high-performance component that offers excellent voltage regulation capabilities. It is an ideal choice for engineers and designers looking for a reliable voltage protection solution in a compact, surface-mount package.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess