EN
  • EN
  • DE

SMCJ13E3/TR13

Part No SMCJ13E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 23.8V
Current - Peak Pulse (10/1000µs) 63A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ13
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299339-SMCJ13E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ13E3/TR13 CAD Model

Description

SMCJ13E3/TR13 - Microchip Technology

The SMCJ13E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is specifically engineered to safeguard circuits by clamping excessive transient voltages down to a safer level before they can cause any damage to the components.

Key Features:

  • Transient Protection: The SMCJ13E3/TR13 offers excellent transient voltage protection, ensuring that devices are safe from the detrimental effects of sudden voltage spikes.
  • Stand-Off Voltage: This component has a stand-off voltage of 13V, which is the maximum voltage that can be applied over the diode without causing it to conduct in reverse.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts (1.5kW) for a short duration of 10/1000μs, providing robust protection against high energy transients.
  • Low Leakage Current: The SMCJ13E3/TR13 is designed to have a low leakage current, ensuring minimal power loss when the device is in standby mode.
  • High Surge Capability: With its high surge capability, this TVS diode is capable of withstanding multiple high-energy spikes without degradation.
  • DO-214AB Package: The device comes in a DO-214AB (SMC) package, which is known for its compact footprint and reliability in various applications.
  • RoHS Compliant: It is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.
  • Automotive Qualification: This diode is AEC-Q101 qualified, making it suitable for automotive applications that require high reliability and performance under harsh conditions.

Applications:

The SMCJ13E3/TR13 is ideal for protecting voltage-sensitive components in a wide range of applications. It is commonly used in automotive systems, industrial computers, power supplies, and other electronic devices that require high-level protection against voltage transients. Its ability to handle significant power surges and its compact form factor makes it a preferred choice for designers looking to enhance the durability and reliability of their electronic systems.

Overall, the SMCJ13E3/TR13 from Microchip Technology is a versatile and reliable component that offers superior protection against voltage transients, ensuring the longevity and stable performance of electronic equipment.

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess